STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D013TR L4952D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070578-L4952D013TR Packaging: Reel - TR Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 9.5 V to 28 V Number of Outputs: 3 Output Voltage: 8.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070578-L4952D013TR Packaging: Reel - TR Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 9.5 V to 28 V Number of Outputs: 3 Output Voltage: 8.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D013TR - 070578-L4952D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D013TR
070578-L4952D013TR
PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D013TR 070578-L4952D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 070578-L4952D013TR Packaging: Reel - TR Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 9.5 V to 28 V Number of Outputs: 3 Output Voltage: 8.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 070578-L4952D013TR
Packaging: Reel - TR
Applications: Converter, Car Audio System
Mounting: SMD (SMT)
Voltage - Input: 9.5 V to 28 V
Number of Outputs: 3
Output Voltage: 8.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L4952D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L4952D013TR
PMIC - Voltage Regulators - Special Purpose L4952D013TR
IC REG CONV CAR AUDIO 3OUT 20SO

IC REG CONV CAR AUDIO 3OUT 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 070578-L4952D013TR L4952D013TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D013TR PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-SO
Unlock Full Specs
to access all available technical data

Similar Products

3V 0.15A SOT-89 LDO Voltage Regulator IC - 699-AAT3220IQY-3.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Power Management - Specialized - 1727-NEX10001UBZCT-ND - DigiKey
Specs
Package Type Other; 15-WFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - BTS5482SFXUMA2 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.295", 7.50mm Width)
Special Features Multiple Outputs; Slew Rate Controlled
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details