STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D L4952D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 002269-L4952D Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 9.5 V to 28 V Number of Outputs: 3 Output Voltage: 8.6V, 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 002269-L4952D Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 9.5 V to 28 V Number of Outputs: 3 Output Voltage: 8.6V, 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D - 002269-L4952D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D
002269-L4952D
PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D 002269-L4952D
Manufacturer: STMicroelectronics Win Source Part Number: 002269-L4952D Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 9.5 V to 28 V Number of Outputs: 3 Output Voltage: 8.6V, 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: STMicroelectronics
Win Source Part Number: 002269-L4952D
Packaging: Tube/Rail
Applications: Converter, Car Audio System
Mounting: SMD (SMT)
Voltage - Input: 9.5 V to 28 V
Number of Outputs: 3
Output Voltage: 8.6V, 10V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
IC REG CONV CAR AUDIO 3OUT 20SO - 761-L4952D - Utmel Electronic Limited
Hong Kong, China
IC REG CONV CAR AUDIO 3OUT 20SO
761-L4952D
IC REG CONV CAR AUDIO 3OUT 20SO 761-L4952D
IC REG CONV CAR AUDIO 3OUT 20SO

IC REG CONV CAR AUDIO 3OUT 20SO

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - L4952D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L4952D
PMIC - Voltage Regulators - Special Purpose L4952D
IC REG CONV CAR AUDIO 3OUT 20SO

IC REG CONV CAR AUDIO 3OUT 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 002269-L4952D 761-L4952D L4952D
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L4952D IC REG CONV CAR AUDIO 3OUT 20SO PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-SO SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Special Features Multiple Outputs
Output Voltage 8.6 to 10 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
Package Type Other; AMMO PACKAGE
View Details
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 1828242 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Power Distribution Switches, Load Drivers - BTS4880R - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Special Features Multiple Outputs
View Details