STMicroelectronics, Inc. Ldo, Fixed, 5V, 0.1A, -50 To 150Deg C; Output Type Stmicroelectronics L4949EPTR-E

Description
LDO, FIXED, 5V, 0.1A, -50 TO 150DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.1A, -50 TO 150DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, -50 To 150Deg C; Output Type Stmicroelectronics - 07AH6676 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, -50 To 150Deg C; Output Type Stmicroelectronics
07AH6676
Ldo, Fixed, 5V, 0.1A, -50 To 150Deg C; Output Type Stmicroelectronics 07AH6676
LDO, FIXED, 5V, 0.1A, -50 TO 150DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, -50 TO 150DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator Stmicroelectronics - 73T0647 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Stmicroelectronics
73T0647
Voltage Regulator Stmicroelectronics 73T0647
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6676 73T0647
Product Name Ldo, Fixed, 5V, 0.1A, -50 To 150Deg C; Output Type Stmicroelectronics Voltage Regulator Stmicroelectronics
Input Voltage 6 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details