5V 0.1A LDO Regulator, 20-Pin SOIC, Surface Mount Product overview: L4949EPTR-E from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949EPTR-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002263-L4949EPTR-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 300μA to 5mA
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCV4949DWR2G; L4949EP; L4949EP013TR; L4949EPTR-E;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 20-SO
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 20-SO
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 20-SO
IC REG LINEAR 5V 100MA 20SO
IC REG LINEAR 5V 100MA 20SO
LDO Voltage Regulators Multi Low Drop Volt 5V to 28V Reg
IC REG LINEAR 5V 100MA 20SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L4949EPTR-E | 002263-L4949EPTR-E | 497-13067-2-ND | L4949EPTR-E | L4949EPTR-E | L4949EPTR-E | L4949EPTR-E |
| Product Name | SMD 5V 0.1A SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4949EPTR-E | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SO W | Other; 20-SO | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| Dropout Voltage | 1.00E-4 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| IQ | 2.00E-4 amps | 3.00E-4 amps | 3.00E-4 amps |