LDO Voltage Regulators Multi Low Drop Volt 5V to 28V Reg
IC REG LINEAR 5V 100MA 20SO
IC REG LINEAR 5V 100MA 20SO
IC REG LINEAR 5V 100MA 20SO
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | L4949EP-E | L4949EP-E | L4949EP-E | L4949EP-E |
| Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Special Features | Reset | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC |