STMicroelectronics, Inc. Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Stmicroelectronics L4949EDTR-E

Description
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Stmicroelectronics - 22AC4499 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Stmicroelectronics
22AC4499
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Stmicroelectronics 22AC4499
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator Stmicroelectronics - 71R6506 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Stmicroelectronics
71R6506
Voltage Regulator Stmicroelectronics 71R6506
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
L4949EDTR-E
LDO Voltage Regulators L4949EDTR-E
LDO Voltage Regulators 5V MULTIFUNCTION LDO

LDO Voltage Regulators 5V MULTIFUNCTION LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 22AC4499 71R6506 L4949EDTR-E
Product Name Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Stmicroelectronics Voltage Regulator Stmicroelectronics LDO Voltage Regulators
Input Voltage 5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details