STMicroelectronics, Inc. SMD 5V 0.1A SOIC LDO Voltage Regulator IC L4949EDTR-E

Description
5V 0.1A LDO Regulator, 8-Pin SOIC, Surface Mount Product overview: L4949EDTR-E from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949EDTR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 0.1A LDO Regulator, 8-Pin SOIC, Surface Mount Product overview: L4949EDTR-E from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949EDTR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V 0.1A SOIC LDO Voltage Regulator IC
776-L4949EDTR-E
SMD 5V 0.1A SOIC LDO Voltage Regulator IC 776-L4949EDTR-E
5V 0.1A LDO Regulator, 8-Pin SOIC, Surface Mount Product overview: L4949EDTR-E from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949EDTR-E can be used for catalog matching and distributor lookup.

5V 0.1A LDO Regulator, 8-Pin SOIC, Surface Mount Product overview: L4949EDTR-E from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949EDTR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 7931336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7931336
Voltage Regulators 7931336
LDO Regulator 5V 1% 100mA 0.5Vf SOIC8

LDO Regulator 5V 1% 100mA 0.5Vf SOIC8

Supplier's Site
Voltage Regulators - 7931336P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7931336P
Voltage Regulators 7931336P
LDO Regulator 5V 1% 100mA 0.5Vf SOIC8

LDO Regulator 5V 1% 100mA 0.5Vf SOIC8

Supplier's Site
Voltage Regulators - 1656516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1656516
Voltage Regulators 1656516
LDO Regulator 5V 1% 100mA 0.5Vf SOIC8

LDO Regulator 5V 1% 100mA 0.5Vf SOIC8

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13066-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13066-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13066-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13066-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13066-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13066-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13066-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13066-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13066-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4949EDTR-E - 002265-L4949EDTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4949EDTR-E
002265-L4949EDTR-E
PMIC - PMIC - Voltage Regulators - Linear - L4949EDTR-E 002265-L4949EDTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 002265-L4949EDTR-E Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 100mA Family Name: L4949ED Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 300μA to 5mA Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): NCV4949ADR2G; BD3951F-E2; L4949ED-E; IFX4949SJXT; IFX4949SJXUMA1; Introduction Date: November 24, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 002265-L4949EDTR-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 100mA
Family Name: L4949ED
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 300μA to 5mA
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCV4949ADR2G; BD3951F-E2; L4949ED-E; IFX4949SJXT; IFX4949SJXUMA1;
Introduction Date: November 24, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4949EDTR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4949EDTR-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4949EDTR-E
IC REG LINEAR 5V 100MA 8SO

IC REG LINEAR 5V 100MA 8SO

Supplier's Site
PMIC - Voltage Regulators - Linear - L4949EDTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4949EDTR-E
PMIC - Voltage Regulators - Linear L4949EDTR-E
IC REG LINEAR 5V 100MA 8SO

IC REG LINEAR 5V 100MA 8SO

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4949EDTR-E - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4949EDTR-E
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4949EDTR-E
IC REG LINEAR 5V 100MA 8SO

IC REG LINEAR 5V 100MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L4949EDTR-E 7931336 7931336P 497-13066-6-ND 002265-L4949EDTR-E L4949EDTR-E L4949EDTR-E L4949EDTR-E
Product Name SMD 5V 0.1A SOIC LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L4949EDTR-E Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SO N SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Dropout Voltage 1.00E-4 volts 0.5000 volts 0.5000 volts 0.5000 volts
IQ 2.00E-4 amps 3.00E-4 amps 3.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.9-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details