STMicroelectronics Voltage Regulators - Linear L4947PD

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSO-20
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSO-20
Datasheet
Datasheet Summary
Powered by GS/AI

The L4947PD is a linear voltage regulator designed for automotive and industrial applications, providing a fixed output voltage of 5V with a maximum output current of 500mA. It features a very low dropout voltage of up to 0.75V, allowing it to operate effectively even during battery cranking phases when input voltage may drop to 6V. The device includes a reset function that is particularly useful for microprocessor-based systems, providing a reset signal after a programmable delay defined by an external capacitor. Protection features include load dump protection up to 80V, reverse voltage protection, short circuit protection, and thermal shutdown with hysteresis. The L4947PD operates over a wide temperature range from -40°C to 125°C, making it suitable for harsh environments. The quiescent current is low, ensuring efficient operation. This product is packaged in a PowerSO-20 format, facilitating integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The L4947PD is a linear voltage regulator designed for automotive and industrial applications, providing a fixed output voltage of 5V with a maximum output current of 500mA. It features a very low dropout voltage of up to 0.75V, allowing it to operate effectively even during battery cranking phases when input voltage may drop to 6V. The device includes a reset function that is particularly useful for microprocessor-based systems, providing a reset signal after a programmable delay defined by an external capacitor. Protection features include load dump protection up to 80V, reverse voltage protection, short circuit protection, and thermal shutdown with hysteresis. The L4947PD operates over a wide temperature range from -40°C to 125°C, making it suitable for harsh environments. The quiescent current is low, ensuring efficient operation. This product is packaged in a PowerSO-20 format, facilitating integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L4947PD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L4947PD
Voltage Regulators - Linear L4947PD
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSO-20

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSO-20

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L4947PD
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details