Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-PENTAWATT
5V FIXED POSITIVE LDO REGULATOR, 0.75V DROPOUT, PZFM5, ROHS COMPLIANT, PENTAWATT-5 Product overview: L4947H from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.75V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4947H can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 205916-L4947H
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-PENTAWATT
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 500mA
Operating Supply Current: 13mA to 180mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG LIN 5V 500MA 5PENTAWATT
IC REG LIN 5V 500MA 5PENTAWATT
IC REG LIN 5V 500MA 5PENTAWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-3630-ND | 776-L4947H | 205916-L4947H | L4947H | L4947H | 761-L4947H |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 0.75V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4947H | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN 5V 500MA 5PENTAWATT |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Pentawatt-5 (Horizontal, Bent and Staggered Leads) | Other; 5-PENTAWATT | Other; Pentawatt-5 (Horizontal, Bent and Staggered Leads) | |||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Reset | Reset |