L4940 - 1.5 A very low drop voltage regulator IC
Manufacturer: STMicroelectronics
Win Source Part Number: 040968-L4940V85
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 8.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-220AB
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 8.5V
Dropout Voltage-Max: 0.9V @ 1.5A
Operating Supply Current: 8mA to 50mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
8.5V LDO Voltage Regulator, 1.5A, TO Package, 17V In Product overview: L4940V85 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.5V, 1.5A, 17V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 1.5A, 17V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940V85 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 8.5V 1.5A Positive
IC REG LINEAR 8.5V 1.5A TO220AB
IC REG LINEAR 8.5V 1.5A TO220AB
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | L4940V85 | 040968-L4940V85 | 497-19596-ND | 776-L4940V85 | L4940V85 | L4940V85 | L4940V85 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L4940V85 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8.5V 1.5A 17V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | TO-220; Other; TO-220 - 3 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO | |||
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | ||||
| Life Cycle Stage | Maturity; Active |