STMicroelectronics, Inc. 10V 0.9V LDO Voltage Regulator IC L4940D2T10

Description
10V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO2, LEAD FREE, D2PAK-3 Product overview: L4940D2T10 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940D2T10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO2, LEAD FREE, D2PAK-3 Product overview: L4940D2T10 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940D2T10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.9V LDO Voltage Regulator IC
776-L4940D2T10
10V 0.9V LDO Voltage Regulator IC 776-L4940D2T10
10V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO2, LEAD FREE, D2PAK-3 Product overview: L4940D2T10 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940D2T10 can be used for catalog matching and distributor lookup.

10V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO2, LEAD FREE, D2PAK-3 Product overview: L4940D2T10 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940D2T10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4940D2T10 - 922602-L4940D2T10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4940D2T10
922602-L4940D2T10
PMIC - PMIC - Voltage Regulators - Linear - L4940D2T10 922602-L4940D2T10
Manufacturer: STMicroelectronics Win Source Part Number: 922602-L4940D2T10 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: L4940 Categories: Integrated Circuits (ICs) Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 922602-L4940D2T10
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: L4940
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4940D2T10-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4940D2T10-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4940D2T10-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4940D2T10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4940D2T10
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4940D2T10
IC REG LINEAR 10V 1.5A D2PAK

IC REG LINEAR 10V 1.5A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - L4940D2T10 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4940D2T10
PMIC - Voltage Regulators - Linear L4940D2T10
IC REG LINEAR 10V 1.5A D2PAK

IC REG LINEAR 10V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L4940D2T10 922602-L4940D2T10 L4940D2T10-ND L4940D2T10 L4940D2T10
Product Name 10V 0.9V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4940D2T10 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; D2PAK TO-263; Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263
Output Voltage 10 volts 10 volts 10 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
IQ 0.0080 amps 0.0080 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2444539 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details