Manufacturer: STMicroelectronics
Win Source Part Number: 922603-L4940D2T10-TR
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: L4940
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7763-2, 497-7763-1, 497-7763-6, L4940D2T10TR, L4940D2T10-TR-ND
10V 1.5A LDO Regulator, TO-263, 17V In, 150°C Product overview: L4940D2T10-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 1.5A, 17V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1.5A, 17V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4940D2T10-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
IC REG LINEAR 10V 1.5A D2PAK
IC REG LINEAR 10V 1.5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 922603-L4940D2T10-TR | 776-L4940D2T10-TR | 497-7763-2-ND | L4940D2T10-TR | L4940D2T10-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L4940D2T10-TR | 10V 1.5A 17V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | TO-263; Other; D2PAK | Other; TO-263 | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Output Voltage Type | Fixed | Fixed |