STMicroelectronics 5V 0.9V LDO Voltage Regulator IC L4940D2M5

Description
5V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO3, D2PAK/A-3 Product overview: L4940D2M5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4940D2M5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO3, D2PAK/A-3 Product overview: L4940D2M5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4940D2M5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.9V LDO Voltage Regulator IC
699-L4940D2M5
5V 0.9V LDO Voltage Regulator IC 699-L4940D2M5
5V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO3, D2PAK/A-3 Product overview: L4940D2M5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4940D2M5 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PSSO3, D2PAK/A-3 Product overview: L4940D2M5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4940D2M5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L4940D2M5 - 739184-L4940D2M5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4940D2M5
739184-L4940D2M5
PMIC - PMIC - Voltage Regulators - Linear - L4940D2M5 739184-L4940D2M5
Manufacturer: STMicroelectronics Win Source Part Number: 739184-L4940D2M5 Manufacturer Homepage: www.st.com Reference case: TO-263 Reference Date Code: 10+Rohs Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 739184-L4940D2M5
Manufacturer Homepage: www.st.com
Reference case: TO-263
Reference Date Code: 10+Rohs
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L4940D2M5 739184-L4940D2M5
Product Name 5V 0.9V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4940D2M5
Dropout Voltage 9.00E-4 volts
Unlock Full Specs
to access all available technical data