Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 50mA, 500mA PowerSO-20
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDSO20, PLASTIC, MO-166, SOP-20 Product overview: L4938NPD013TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4938NPD013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002257-L4938NPD013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.2V @ 50mA, 0.3V @ 500mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 50mA, 500mA
Output Voltage: 5V, 5 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PowerSO-20
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V, Tracking
Dropout Voltage-Max: 0.4V @ 50mA, 0.6V @ 500mA
Operating Supply Current: 30mA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ POWERSO20
IC REG LINEAR POS ADJ POWERSO20
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-3917-2-ND | 776-L4938NPD013TR | 002257-L4938NPD013TR | L4938NPD013TR | L4938NPD013TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4938NPD013TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | SOIC; Other; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | Other; SOIC | SO-20; Other; PowerSO-20 | SOIC | |
| Special Features | Over Temperature, Short Circuit | Enable, Reset | Enable, Reset |