Manufacturer: STMicroelectronics
Win Source Part Number: 1194244-L4938EPD
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 100mA, 400mA
Categories: Integrated Circuits
Supplier Device Package: PowerSO-20
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 5.1V
Protection Features: Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: L4938E
Manufacturer Pack Quantity: 620
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 4.9V (5V)
Voltage - Input (Maximum): 28V
Maximum Dropout Voltage: 0.4V at 100mA, 0.6V at 400mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194244-L4938EPD |
| Product Name | Electronic Surplus - L4938EPD |