Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 100mA, 400mA 20-SO
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDSO20, ROHS COMPLIANT, SOP-20 Product overview: L4938ED013TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4938ED013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002254-L4938ED013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.2V @ 100mA, 0.3V @ 400mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 100mA, 400mA
Output Voltage: 5V, 4.9 V to 5.1 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 4.9V (5V)
Dropout Voltage-Max: 0.4V @ 100mA, 0.6V @ 400mA
Operating Supply Current: 20mA
Maximum Output Voltage: 5.1V
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 20SO
IC REG LINEAR POS ADJ 20SO
IC REG LINEAR POS ADJ 20SO
IC REG LINEAR POS ADJ 20SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-3355-2-ND | 776-L4938ED013TR | 002254-L4938ED013TR | L4938ED013TR | L4938ED013TR | 761-L4938ED013TR | L4938ED013TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4938ED013TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR POS ADJ 20SO | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; SO | Other; 20-SO | SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295, 7.50mm Width) | |
| Special Features | Over Temperature | Enable, Reset | Enable, Reset |