Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 100mA, 400mA 16-PowerDIP (20x7.10)
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PDIP16, DIP-16 Product overview: L4938E from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DIP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4938E can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 16POWERDIP
IC REG LINEAR POS ADJ 16POWERDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-3355-5-ND | 776-L4938E | L4938E | L4938E |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual DIP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | ||
| Package Type | DIP; Other; "16-PowerDIP (0.300"", 7.62mm)" | Other; DIP | ||
| Special Features | Over Temperature | Enable, Reset |