Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 50mA, 500mA 11-Multiwatt
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PZFM11, MULTIWATT-11 Product overview: L4936N from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4936N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194239-L4936N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 50mA, 500mA
Family Name: L4936
Output Voltage: 5V, Tracking
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30mA
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 11-Multiwatt
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 0.4V @ 50mA, 0.6V @ 500mA
Introduction Date: June 09, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 11MULTIWATT
IC REG LIN POS ADJ 11MULTIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L4936N-ND | 776-L4936N | 1194239-L4936N | L4936N | L4936N |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4936N | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; Multiwatt-11 (Vertical, Bent and Staggered Leads) | Other; Multiwatt-11 (Vertical, Bent and Staggered Leads) | |||
| Special Features | Over Temperature, Short Circuit | Enable, Reset | Enable, Reset |