STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4931CV33

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1401-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1401-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1401-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4931CV33 - 1051221-L4931CV33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4931CV33
1051221-L4931CV33
PMIC - PMIC - Voltage Regulators - Linear - L4931CV33 1051221-L4931CV33
Manufacturer: STMicroelectronics Win Source Part Number: 1051221-L4931CV33 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 1mA to 6mA PSRR: 73dB to 55dB (120Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051221-L4931CV33
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 1mA to 6mA
PSRR: 73dB to 55dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 0.8V TO-220 LDO Voltage Regulator IC
776-L4931CV33
3.3V 0.8V TO-220 LDO Voltage Regulator IC 776-L4931CV33
3.3V FIXED POSITIVE LDO REGULATOR, 0.8V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: L4931CV33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.8V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931CV33 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.8V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: L4931CV33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.8V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931CV33 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4931CV33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4931CV33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4931CV33
IC REG LINEAR 3.3V 250MA TO220AB

IC REG LINEAR 3.3V 250MA TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - L4931CV33 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4931CV33
PMIC - Voltage Regulators - Linear L4931CV33
IC REG LINEAR 3.3V 250MA TO220AB

IC REG LINEAR 3.3V 250MA TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-1401-5-ND 1051221-L4931CV33 776-L4931CV33 L4931CV33 L4931CV33
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L4931CV33 3.3V 0.8V TO-220 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220AB Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details