STMicroelectronics Voltage Regulators - Linear L4931CDT80-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The L4931CDT80-TR is a linear voltage regulator designed for low dropout applications, featuring a dropout voltage of only 0.4 V. It supports output currents up to 250 mA and operates with a very low quiescent current of 50 µA in OFF mode and 600 µA in ON mode, making it suitable for battery-powered systems. The device includes a logic-controlled electronic shutdown feature, allowing parts of the circuit to enter standby mode to further reduce power consumption. It requires only a 2.2 µF capacitor for stability, which aids in minimizing board space and cost. The L4931CDT80-TR is available in multiple fixed output voltages, including 3.3 V, and is qualified as automotive-grade in the SO-8 package, operating within a temperature range of -40 to 125 °C. The product also features internal current and thermal limiting for enhanced reliability.

Datasheet Summary
Powered by GS/AI

The L4931CDT80-TR is a linear voltage regulator designed for low dropout applications, featuring a dropout voltage of only 0.4 V. It supports output currents up to 250 mA and operates with a very low quiescent current of 50 µA in OFF mode and 600 µA in ON mode, making it suitable for battery-powered systems. The device includes a logic-controlled electronic shutdown feature, allowing parts of the circuit to enter standby mode to further reduce power consumption. It requires only a 2.2 µF capacitor for stability, which aids in minimizing board space and cost. The L4931CDT80-TR is available in multiple fixed output voltages, including 3.3 V, and is qualified as automotive-grade in the SO-8 package, operating within a temperature range of -40 to 125 °C. The product also features internal current and thermal limiting for enhanced reliability.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L4931CDT80-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L4931CDT80-TR
Voltage Regulators - Linear L4931CDT80-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L4931CDT80-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897870 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details