STMicroelectronics, Inc. Logic IC L4931CDT50-TR

Description
(PRICE/TC), LDO, FIXED, 5V, 0.25A, TO-252-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:20V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:250MA; DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), LDO, FIXED, 5V, 0.25A, TO-252-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:20V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:250MA; DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 67176905 - Radwell International
Willingboro, NJ, United States
Logic IC
67176905
Logic IC 67176905
(PRICE/TC), LDO, FIXED, 5V, 0.25A, TO-252-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:20V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:250MA; DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LDO, FIXED, 5V, 0.25A, TO-252-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:-; INPUT VOLTAGE MAX:20V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:250MA; DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 67176905
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74ABT32D,112 - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
3 suppliers