3.3V LDO, 250mA, 400mV Dropout, TO-252, SMT Product overview: L4931CDT33-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931CDT33-TR can be used for catalog matching and distributor lookup.
250mA VLDO pos. VR with Inhibit
250mA VLDO pos. VR with Inhibit
250mA VLDO pos. VR with Inhibit
Manufacturer: STMicroelectronics
Win Source Part Number: 002251-L4931CDT33-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 1mA to 6mA
PSRR: 73dB to 55dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
IC REG LINEAR 3.3V 250MA DPAK
IC REG LINEAR 3.3V 250MA DPAK
LDO Voltage Regulators 3.3V 0.25A Positive
IC REG LINEAR 3.3V 250MA DPAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L4931CDT33-TR | 151512P | 002251-L4931CDT33-TR | 497-7762-6-ND | L4931CDT33-TR | L4931CDT33-TR | L4931CDT33-TR | L4931CDT33-TR |
| Product Name | 3.3V 250mA TO-252 LDO Voltage Regulator IC | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L4931CDT33-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-252 | SO-8; Other; SO-8 | Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| Dropout Voltage | 0.4000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts |