STMicroelectronics 2.5V 0.25A LDO Voltage Regulator IC L4931CDT25-TR

Description
LDO Voltage Regulators 2.5V 0.25A Positive Product overview: L4931CDT25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931CDT25-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Voltage Regulators 2.5V 0.25A Positive Product overview: L4931CDT25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931CDT25-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 0.25A LDO Voltage Regulator IC
699-L4931CDT25-TR
2.5V 0.25A LDO Voltage Regulator IC 699-L4931CDT25-TR
LDO Voltage Regulators 2.5V 0.25A Positive Product overview: L4931CDT25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931CDT25-TR can be used for catalog matching and distributor lookup.

LDO Voltage Regulators 2.5V 0.25A Positive Product overview: L4931CDT25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931CDT25-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L4931CDT25-TR - 1068409-L4931CDT25-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4931CDT25-TR
1068409-L4931CDT25-TR
PMIC - PMIC - Voltage Regulators - Linear - L4931CDT25-TR 1068409-L4931CDT25-TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068409-L4931CDT25-T R Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 1 mA Output Current: 250 mA Input Bias Current: 600 µA Output Voltage: 2.5 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-252 Max Input Voltage: 20 V Alternative Parts (Cross-Reference): L4931CDT25-TRL4931CD T25TR; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.5 V Dropout Voltage: 800 mV

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068409-L4931CDT25-TR
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 1 mA
Output Current: 250 mA
Input Bias Current: 600 µA
Output Voltage: 2.5 V
Output Voltage Accuracy: 2 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-252
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): L4931CDT25-TRL4931CDT25TR;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.5 V
Dropout Voltage: 800 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L4931CDT25-TR 1068409-L4931CDT25-TR
Product Name 2.5V 0.25A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4931CDT25-TR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252 Other; TO-252
Output Voltage 2.5 volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data