STMicroelectronics Electronic Surplus - L4931CD35-TR L4931CD35-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194229-L4931CD35-TR Packaging: Tape and Reel Mounting Style: SMD Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: L4931C Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194229-L4931CD35-TR Packaging: Tape and Reel Mounting Style: SMD Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: L4931C Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L4931CD35-TR - 1194229-L4931CD35-TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L4931CD35-TR
1194229-L4931CD35-TR
Electronic Surplus - L4931CD35-TR 1194229-L4931CD35-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1194229-L4931CD35-TR Packaging: Tape and Reel Mounting Style: SMD Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: L4931C Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1194229-L4931CD35-TR
Packaging: Tape and Reel
Mounting Style: SMD
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: L4931C
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194229-L4931CD35-TR
Product Name Electronic Surplus - L4931CD35-TR
Unlock Full Specs
to access all available technical data