STMicroelectronics, Inc. Ic, Ldo Reg, 300Ma, 3.3V, Soic-8; Output Type Stmicroelectronics L4931CD33-TR

Description
IC, LDO REG, 300mA, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 300mA, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 300Ma, 3.3V, Soic-8; Output Type Stmicroelectronics - 26M0501 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 300Ma, 3.3V, Soic-8; Output Type Stmicroelectronics
26M0501
Ic, Ldo Reg, 300Ma, 3.3V, Soic-8; Output Type Stmicroelectronics 26M0501
IC, LDO REG, 300mA, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes

IC, LDO REG, 300mA, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 300Maout, Soic-8 Rohs Compliant Stmicroelectronics - 45Y5611 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 300Maout, Soic-8 Rohs Compliant Stmicroelectronics
45Y5611
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 300Maout, Soic-8 Rohs Compliant Stmicroelectronics 45Y5611
Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 300mAout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 300mAout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0501 45Y5611
Product Name Ic, Ldo Reg, 300Ma, 3.3V, Soic-8; Output Type Stmicroelectronics Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 300Maout, Soic-8 Rohs Compliant Stmicroelectronics
Input Voltage 5.3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details