STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4931CD27-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4931CD27-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4931CD27-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4931CD27-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4931CD27-TR - 876546-L4931CD27-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4931CD27-TR
876546-L4931CD27-TR
PMIC - PMIC - Voltage Regulators - Linear - L4931CD27-TR 876546-L4931CD27-TR
Manufacturer: STMicroelectronics Win Source Part Number: 876546-L4931CD27-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: L4931 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876546-L4931CD27-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: L4931
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.7V 250mA 20V LDO Voltage Regulator IC
776-L4931CD27-TR
2.7V 250mA 20V LDO Voltage Regulator IC 776-L4931CD27-TR
2.7V LDO 250mA Linear Voltage Regulator SO 20V In Product overview: L4931CD27-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 250mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 250mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931CD27-TR can be used for catalog matching and distributor lookup.

2.7V LDO 250mA Linear Voltage Regulator SO 20V In Product overview: L4931CD27-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 250mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 250mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931CD27-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4931CD27-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4931CD27-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4931CD27-TR
IC REG LINEAR 2.7V 250MA 8SO

IC REG LINEAR 2.7V 250MA 8SO

Supplier's Site
PMIC - Voltage Regulators - Linear - L4931CD27-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4931CD27-TR
PMIC - Voltage Regulators - Linear L4931CD27-TR
IC REG LINEAR 2.7V 250MA 8SO

IC REG LINEAR 2.7V 250MA 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number L4931CD27-TR-ND 876546-L4931CD27-TR 776-L4931CD27-TR L4931CD27-TR L4931CD27-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L4931CD27-TR 2.7V 250mA 20V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SO SOIC
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data