STMicroelectronics Voltage Regulators - Linear L4931ABDT35TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The L4931ABDT35TR is a linear voltage regulator from Quarktwin Technology Ltd. designed for low dropout applications, featuring a dropout voltage of only 0.4 V. It can deliver an output current of up to 250 mA and operates with a very low quiescent current of 50 µA in OFF mode and 600 µA in ON mode, making it suitable for battery-powered systems. The device supports output voltages of 3.3 V, 3.5 V, 5 V, and 12 V, with a typical supply voltage rejection of 70 dB for the 5 V version. This regulator includes a logic-controlled electronic shutdown feature, allowing parts of a circuit to enter standby mode to reduce overall power consumption. It requires only a 2.2 µF capacitor for stability, which can help save space and cost in circuit design. The L4931ABDT35TR is automotive-grade, qualified according to AEC-Q100 standards, and operates within a temperature range of -40 to 125 °C.

Datasheet Summary
Powered by GS/AI

The L4931ABDT35TR is a linear voltage regulator from Quarktwin Technology Ltd. designed for low dropout applications, featuring a dropout voltage of only 0.4 V. It can deliver an output current of up to 250 mA and operates with a very low quiescent current of 50 µA in OFF mode and 600 µA in ON mode, making it suitable for battery-powered systems. The device supports output voltages of 3.3 V, 3.5 V, 5 V, and 12 V, with a typical supply voltage rejection of 70 dB for the 5 V version. This regulator includes a logic-controlled electronic shutdown feature, allowing parts of a circuit to enter standby mode to reduce overall power consumption. It requires only a 2.2 µF capacitor for stability, which can help save space and cost in circuit design. The L4931ABDT35TR is automotive-grade, qualified according to AEC-Q100 standards, and operates within a temperature range of -40 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L4931ABDT35TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L4931ABDT35TR
Voltage Regulators - Linear L4931ABDT35TR
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L4931ABDT35TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details