LDO Regulator 3.3V 0.25A DPAK
LDO Regulator 3.3V 0.25A DPAK
LDO Regulator 3.3V 0.25A DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018248-L4931ABDT33-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 1mA to 6mA
PSRR: 73dB to 55dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
3.3V LDO Regulator, 250mA, TO-252, 1% Acc Product overview: L4931ABDT33-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931ABDT33-TR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 3.3V 0.25A Positive
IC REG LINEAR 3.3V 250MA DPAK
IC REG LINEAR 3.3V 250MA DPAK
IC REG LINEAR 3.3V 250MA DPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6868865 | 6868865P | 497-1159-2-ND | 018248-L4931ABDT33-TR | 776-L4931ABDT33-TR | L4931ABDT33-TR | L4931ABDT33-TR | L4931ABDT33-TR | L4931ABDT33-TR |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L4931ABDT33-TR | 3.3V 250mA TO-252 LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | DPAK; Other; Dpak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; D-Pak | Other; TO-252 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| IQ | 6.00E-4 amps | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps | |||||
| Regulator Type | Standard | Low Dropout |