5V FIXED POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDSO8, SO-8 Product overview: L4931ABD50 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931ABD50 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
IC REG LINEAR 5V 250MA 8SO
IC REG LINEAR 5V 250MA 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-L4931ABD50 | L4931ABD50-ND | L4931ABD50 | L4931ABD50 |
| Product Name | 5V 0.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Output Voltage | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| IQ | 1.00E-3 amps | 1.00E-3 amps |