STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics L4931ABD50-TR

Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0679 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0679
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0679
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Vlt Reg, 5V, 0.3A, Soic-8; Output Type Stmicroelectronics - 45Y5609 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Vlt Reg, 5V, 0.3A, Soic-8; Output Type Stmicroelectronics
45Y5609
Ldo Vlt Reg, 5V, 0.3A, Soic-8; Output Type Stmicroelectronics 45Y5609
LDO VLT REG, 5V, 0.3A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes

LDO VLT REG, 5V, 0.3A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0679 45Y5609
Product Name Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Vlt Reg, 5V, 0.3A, Soic-8; Output Type Stmicroelectronics
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details