STMicroelectronics, Inc. 2.5V 0.82V LDO Voltage Regulator IC L4931ABD25-TR

Description
2.5V FIXED POSITIVE LDO REGULATOR, 0.82V DROPOUT, PDSO8, SOP-8 Product overview: L4931ABD25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.82V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.82V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931ABD25-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V FIXED POSITIVE LDO REGULATOR, 0.82V DROPOUT, PDSO8, SOP-8 Product overview: L4931ABD25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.82V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.82V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931ABD25-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 0.82V LDO Voltage Regulator IC
699-L4931ABD25-TR
2.5V 0.82V LDO Voltage Regulator IC 699-L4931ABD25-TR
2.5V FIXED POSITIVE LDO REGULATOR, 0.82V DROPOUT, PDSO8, SOP-8 Product overview: L4931ABD25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.82V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.82V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931ABD25-TR can be used for catalog matching and distributor lookup.

2.5V FIXED POSITIVE LDO REGULATOR, 0.82V DROPOUT, PDSO8, SOP-8 Product overview: L4931ABD25-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.82V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.82V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L4931ABD25-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4931ABD25-TR - 1051211-L4931ABD25-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4931ABD25-TR
1051211-L4931ABD25-TR
PMIC - PMIC - Voltage Regulators - Linear - L4931ABD25-TR 1051211-L4931ABD25-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1051211-L4931ABD25-T R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 1mA to 6mA PSRR: 75dB to 55dB (120Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TC1263-2.5VOATR; L4931CD25-TR; LD1117D25CTR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 1051211-L4931ABD25-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 1mA to 6mA
PSRR: 75dB to 55dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TC1263-2.5VOATR; L4931CD25-TR; LD1117D25CTR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L4931ABD25-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4931ABD25-TR
PMIC - Voltage Regulators - Linear L4931ABD25-TR
IC REG LINEAR 2.5V 250MA 8SO

IC REG LINEAR 2.5V 250MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L4931ABD25-TR 1051211-L4931ABD25-TR L4931ABD25-TR
Product Name 2.5V 0.82V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4931ABD25-TR PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SO Other; 8-SO
Output Voltage 2.5 volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.4000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data