STMicroelectronics, Inc. Ldo, Fixed, 12V, 0.25A, Soic-8; Output Type Stmicroelectronics L4931ABD120TR

Description
LDO, FIXED, 12V, 0.25A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 0.25A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.25A, Soic-8; Output Type Stmicroelectronics - 51AC9177 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.25A, Soic-8; Output Type Stmicroelectronics
51AC9177
Ldo, Fixed, 12V, 0.25A, Soic-8; Output Type Stmicroelectronics 51AC9177
LDO, FIXED, 12V, 0.25A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 12V, 0.25A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9177
Product Name Ldo, Fixed, 12V, 0.25A, Soic-8; Output Type Stmicroelectronics
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details