Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
12V 250mA LDO Voltage Regulator, 1% Accuracy, SO Package Product overview: L4931ABD120TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4931ABD120TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051209-L4931ABD120T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 1.6mA to 7mA
PSRR: 64dB to 55dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
LDO Regulator 12V 0.25A SOIC8
LDO Regulator 12V 0.25A SOIC8
LDO Regulator 12V 0.25A SOIC8
IC REG LINEAR 12V 250MA 8SO
IC REG LINEAR 12V 250MA 8SO
IC REG LINEAR 12V 250MA 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1153-2-ND | 776-L4931ABD120TR | 1051209-L4931ABD120TR | 6868877 | 6868877P | L4931ABD120TR | L4931ABD120TR | L4931ABD120TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 250mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4931ABD120TR | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | Other; 8-SO | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |