STMicroelectronics, Inc. Voltage Regulator IC L4925PD013TR

Description
Very Low Drop Voltage Regulator Product overview: L4925PD013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4925PD013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Very Low Drop Voltage Regulator Product overview: L4925PD013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4925PD013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-L4925PD013TR
Voltage Regulator IC 776-L4925PD013TR
Very Low Drop Voltage Regulator Product overview: L4925PD013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4925PD013TR can be used for catalog matching and distributor lookup.

Very Low Drop Voltage Regulator Product overview: L4925PD013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4925PD013TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L4925PD013TR - 120503-L4925PD013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4925PD013TR
120503-L4925PD013TR
PMIC - PMIC - Voltage Regulators - Linear - L4925PD013TR 120503-L4925PD013TR
Manufacturer: STMicroelectronics Win Source Part Number: 120503-L4925PD013TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PowerSO-20 Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 360μA to 20mA Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120503-L4925PD013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PowerSO-20
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 360μA to 20mA
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 5V 500MA 20POWERSO - 761-L4925PD013TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 500MA 20POWERSO
761-L4925PD013TR
IC REG LINEAR 5V 500MA 20POWERSO 761-L4925PD013TR
IC REG LINEAR 5V 500MA 20POWERSO

IC REG LINEAR 5V 500MA 20POWERSO

Supplier's Site
PMIC - Voltage Regulators - Linear - L4925PD013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4925PD013TR
PMIC - Voltage Regulators - Linear L4925PD013TR
IC REG LINEAR 5V 500MA POWERSO20

IC REG LINEAR 5V 500MA POWERSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4925PD013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4925PD013TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4925PD013TR
IC REG LINEAR 5V 500MA POWERSO20

IC REG LINEAR 5V 500MA POWERSO20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-L4925PD013TR 120503-L4925PD013TR 761-L4925PD013TR L4925PD013TR L4925PD013TR
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4925PD013TR IC REG LINEAR 5V 500MA 20POWERSO PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC SO-20; Other; PowerSO-20 SOIC; Other; 20-SOIC (0.433, 11.00mm Width) Exposed Pad
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.3000 volts 0.6000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
3.6V 200MA SOT23 LDO Voltage Regulator IC - 699-ADP3330ART-3.6-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers