STMicroelectronics, Inc. Voltage Regulator IC L4909

Description
IC REG LIN POS ADJ 15MULTIWATT Product overview: L4909 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4909 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 15MULTIWATT Product overview: L4909 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4909 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-L4909
Voltage Regulator IC 776-L4909
IC REG LIN POS ADJ 15MULTIWATT Product overview: L4909 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4909 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 15MULTIWATT Product overview: L4909 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4909 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4909 - 1051208-L4909 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4909
1051208-L4909
PMIC - PMIC - Voltage Regulators - Linear - L4909 1051208-L4909
Manufacturer: STMicroelectronics Win Source Part Number: 1051208-L4909 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 3 Output Type: Adjustable Control Features: Enable, Trigger Output Current: 1.2A, 1.2A, 1.2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 15-Multiwatt Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2.2V @ 500mA, 2.2V @ 500mA, 2.2V @ 500mA Operating Supply Current: 11mA to 29mA PSRR: 60dB (120Hz to 1kHz) Maximum Output Voltage: 12V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051208-L4909
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 3
Output Type: Adjustable
Control Features: Enable, Trigger
Output Current: 1.2A, 1.2A, 1.2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 15-Multiwatt
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2.2V @ 500mA, 2.2V @ 500mA, 2.2V @ 500mA
Operating Supply Current: 11mA to 29mA
PSRR: 60dB (120Hz to 1kHz)
Maximum Output Voltage: 12V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4909-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4909-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4909-ND
Linear Voltage Regulator IC Positive Adjustable 3 Output 1.2A, 1.2A, 1.2A 15-Multiwatt

Linear Voltage Regulator IC Positive Adjustable 3 Output 1.2A, 1.2A, 1.2A 15-Multiwatt

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L4909 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4909
PMIC - Voltage Regulators - Linear L4909
IC REG LIN POS ADJ 15MULTIWATT

IC REG LIN POS ADJ 15MULTIWATT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4909 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4909
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4909
IC REG LIN POS ADJ 15MULTIWATT

IC REG LIN POS ADJ 15MULTIWATT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-L4909 1051208-L4909 L4909-ND L4909 L4909
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4909 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Output Voltage 12 volts 5 volts 5 to 12 volts 5 volts
IOUT 1.2 amps 1.2 amps 1.2 amps 1.2 amps 1.2 amps
IQ 0.0110 amps 0.0110 amps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5989GEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 to 3.2 amps
VIN 8 to 40 volts
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-2.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Voltage Regulators - 7139556P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0041 amps
View Details