Buck Switching Regulator IC Positive Fixed 5V 2 Output 400mA Heptawatt-7 (Vertical, Bent and Staggered Leads)
IC REG BUCK 5V DL 7HEPTAWATT
IC REG BUCK 5V DL 7HEPTAWATT
Buck Switching Regulator IC Positive Fixed 5V 2 Output 400mA Heptawatt-7 (Vertical, Bent and Staggered Leads)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L4901A-ND | L4901A | L4901A | L4901A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Heptawatt-7 (Vertical, Bent and Staggered Leads) | Other; Heptawatt-7 (Vertical, Bent and Staggered Leads) | ||
| Special Features | Multiple Outputs | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |