STMicroelectronics PMIC - PMIC - Power Management - Specialized - L484D1 L484D1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194213-L484D1 Packaging: Tube Mounting Style: SMD Applications: Automotive Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Family Part Number: L484 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194213-L484D1 Packaging: Tube Mounting Style: SMD Applications: Automotive Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Family Part Number: L484 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L484D1 - 1194213-L484D1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L484D1
1194213-L484D1
PMIC - PMIC - Power Management - Specialized - L484D1 1194213-L484D1
Manufacturer: STMicroelectronics Win Source Part Number: 1194213-L484D1 Packaging: Tube Mounting Style: SMD Applications: Automotive Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Family Part Number: L484 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194213-L484D1
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Family Part Number: L484
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 28V

Buy Now
Power Management - Specialized - L484D1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L484D1
Power Management - Specialized L484D1
Automotive PMIC 16-SO

Automotive PMIC 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194213-L484D1 L484D1
Product Name PMIC - PMIC - Power Management - Specialized - L484D1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details