STMicroelectronics PMIC - PMIC - Power Management - Specialized - L482D1013TR L482D1013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 124530-L482D1013TR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 6 V to 28 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 124530-L482D1013TR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 6 V to 28 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L482D1013TR - 124530-L482D1013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L482D1013TR
124530-L482D1013TR
PMIC - PMIC - Power Management - Specialized - L482D1013TR 124530-L482D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 124530-L482D1013TR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 6 V to 28 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 124530-L482D1013TR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 6 V to 28 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - L482D1013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L482D1013TR
Power Management - Specialized L482D1013TR
Automotive PMIC 16-SO

Automotive PMIC 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 124530-L482D1013TR L482D1013TR
Product Name PMIC - PMIC - Power Management - Specialized - L482D1013TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228906 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers