STMicroelectronics PMIC - PMIC - Power Management - Specialized - L482D1 L482D1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194211-L482D1 Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 25mA Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: L482 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194211-L482D1 Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 25mA Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: L482 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L482D1 - 1194211-L482D1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L482D1
1194211-L482D1
PMIC - PMIC - Power Management - Specialized - L482D1 1194211-L482D1
Manufacturer: STMicroelectronics Win Source Part Number: 1194211-L482D1 Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 25mA Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: L482 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194211-L482D1
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Supply Current: 25mA
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: L482
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 28V

Buy Now
Power Management - Specialized - L482D1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L482D1
Power Management - Specialized L482D1
Automotive PMIC 16-SO

Automotive PMIC 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194211-L482D1 L482D1
Product Name PMIC - PMIC - Power Management - Specialized - L482D1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details