STMicroelectronics OEM Parts - OEM Parts (J - L) - L4705CV L4705CV

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068399-L4705CV Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 40 mA Accuracy: 4 % Categories: OEM Parts(J-L) Case / Package: TO-220 Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068399-L4705CV Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 40 mA Accuracy: 4 % Categories: OEM Parts(J-L) Case / Package: TO-220 Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - L4705CV - 1068399-L4705CV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - L4705CV
1068399-L4705CV
OEM Parts - OEM Parts (J - L) - L4705CV 1068399-L4705CV
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068399-L4705CV Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 40 mA Accuracy: 4 % Categories: OEM Parts(J-L) Case / Package: TO-220 Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068399-L4705CV
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 40 mA
Accuracy: 4 %
Categories: OEM Parts(J-L)
Case / Package: TO-220
Max Input Voltage: 28 V
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1068399-L4705CV
Product Name OEM Parts - OEM Parts (J - L) - L4705CV
Unlock Full Specs
to access all available technical data