STMicroelectronics, Inc. Mems Gyroscope, 245/500/2000Dps, Lga-16; Mems Sensor Output Stmicroelectronics L3GD20HTR

Description
MEMS GYROSCOPE, 245/500/2000DPS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 245°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes
Datasheet
Description
MEMS GYROSCOPE, 245/500/2000DPS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 245°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Gyroscope, 245/500/2000Dps, Lga-16; Mems Sensor Output Stmicroelectronics - 18AC7427 - Newark, An Avnet Company
Chicago, IL, United States
Mems Gyroscope, 245/500/2000Dps, Lga-16; Mems Sensor Output Stmicroelectronics
18AC7427
Mems Gyroscope, 245/500/2000Dps, Lga-16; Mems Sensor Output Stmicroelectronics 18AC7427
MEMS GYROSCOPE, 245/500/2000DPS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 245°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes

MEMS GYROSCOPE, 245/500/2000DPS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 245°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 18AC7427
Product Name Mems Gyroscope, 245/500/2000Dps, Lga-16; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347123-A1309LUA-9-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers