STMicroelectronics, Inc. Gyroscope, Mems, 3-Axis, Digital, Lga-16; Mems Sensor Output Stmicroelectronics L3GD20

Description
GYROSCOPE, MEMS, 3-AXIS, DIGITAL, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 250°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:LGA RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, MEMS, 3-AXIS, DIGITAL, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 250°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:LGA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, Mems, 3-Axis, Digital, Lga-16; Mems Sensor Output Stmicroelectronics - 73T0644 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, Mems, 3-Axis, Digital, Lga-16; Mems Sensor Output Stmicroelectronics
73T0644
Gyroscope, Mems, 3-Axis, Digital, Lga-16; Mems Sensor Output Stmicroelectronics 73T0644
GYROSCOPE, MEMS, 3-AXIS, DIGITAL, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 250°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:LGA RoHS Compliant: Yes

GYROSCOPE, MEMS, 3-AXIS, DIGITAL, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 250°/s, ± 500°/s, ± 2000°/s; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:LGA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 73T0644
Product Name Gyroscope, Mems, 3-Axis, Digital, Lga-16; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T - 1010947-A1214LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1099703-TLE4997E2XALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details