WIDE 6 V TO 75 V INPUT VOLTAGE S
WIDE 6 V TO 75 V INPUT VOLTAGE S
WIDE 6 V TO 75 V INPUT VOLTAGE S
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3.5x4.5)
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-L3751PURTR-ND | 2615475 | L3751PUR |
| Product Name | DC DC Switching Controllers | Voltage Regulators | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; QFN | Other; 20-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification | ||
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |