STMicroelectronics OEM Parts - OEM Parts (J - L) - L3235N L3235N

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016459-L3235N Mounting: SMD (SMT) Operating Supply Voltage: 100 V Number of Pins: 44 Categories: OEM Parts(J-L) Case / Package: TQFP Operating Supply Current: 6.2 mA Alternative Parts (Cross-Reference): L3235NL-3235N; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 105 V Min Supply Voltage: 95 V Nominal Supply Current: 6.2 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016459-L3235N Mounting: SMD (SMT) Operating Supply Voltage: 100 V Number of Pins: 44 Categories: OEM Parts(J-L) Case / Package: TQFP Operating Supply Current: 6.2 mA Alternative Parts (Cross-Reference): L3235NL-3235N; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 105 V Min Supply Voltage: 95 V Nominal Supply Current: 6.2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - L3235N - 1016459-L3235N - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - L3235N
1016459-L3235N
OEM Parts - OEM Parts (J - L) - L3235N 1016459-L3235N
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016459-L3235N Mounting: SMD (SMT) Operating Supply Voltage: 100 V Number of Pins: 44 Categories: OEM Parts(J-L) Case / Package: TQFP Operating Supply Current: 6.2 mA Alternative Parts (Cross-Reference): L3235NL-3235N; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 105 V Min Supply Voltage: 95 V Nominal Supply Current: 6.2 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016459-L3235N
Mounting: SMD (SMT)
Operating Supply Voltage: 100 V
Number of Pins: 44
Categories: OEM Parts(J-L)
Case / Package: TQFP
Operating Supply Current: 6.2 mA
Alternative Parts (Cross-Reference): L3235NL-3235N;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 105 V
Min Supply Voltage: 95 V
Nominal Supply Current: 6.2 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1016459-L3235N
Product Name OEM Parts - OEM Parts (J - L) - L3235N
Unlock Full Specs
to access all available technical data