STMicroelectronics Custom Parts - Custom Parts (J - M) - L3235-D2 L3235-D2

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204378-L3235-D2 Type: Integrated Circuit (IC) Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): L3235D2; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204378-L3235-D2 Type: Integrated Circuit (IC) Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): L3235D2; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - L3235-D2 - 1204378-L3235-D2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - L3235-D2
1204378-L3235-D2
Custom Parts - Custom Parts (J - M) - L3235-D2 1204378-L3235-D2
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204378-L3235-D2 Type: Integrated Circuit (IC) Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): L3235D2; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204378-L3235-D2
Type: Integrated Circuit (IC)
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): L3235D2;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1204378-L3235-D2
Product Name Custom Parts - Custom Parts (J - M) - L3235-D2
Unlock Full Specs
to access all available technical data