Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029979-L3235-D2/TR
Mounting: SMD (SMT)
Operating Supply Voltage: 5.25 V
Categories: OEM Parts(J-L)
Case / Package: PLCC
Alternative Parts (Cross-Reference): L3235-D2/TRL3235-D2T
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Nominal Supply Current: 8 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029979-L3235-D2/TR |
| Product Name | OEM Parts - OEM Parts (J - L) - L3235-D2/TR |