Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20
Manufacturer: STMicroelectronics
Win Source Part Number: 710683-L298P013TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Applications: DC Motors, Relays, Solenoids, Stepper Motors
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.5 V ~ 7 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature
Output Configuration: Half Bridge (4)
Voltage - Load: 4.8 V ~ 46 V
Load Type: Inductive
Current - Peak Output: 2A
Family Name: L298
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-20
Alternative Parts (Cross-Reference): MAX14874ETC+; STK681-320; LMD18200-2D/883;
Introduction Date: February 05, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20
IC HALF BRIDGE DRIVER POWERSO-20
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-3624-2-ND | 710683-L298P013TR | L298P013TR | L298P013TR |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - L298P013TR | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 7 volts | 4.5 to 7 volts | 4.5 to 7 volts | 7 to 4.5 volts |
| Operating Temperature | -25 to 130 C (-13 to 266 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -25 to 130 C (-13 to 266 F) |
| Package Type | SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | SOIC | SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad | SOIC |
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |