Dual Full-Bridge Power Driver PowerSO20
Dual Full-Bridge Power Driver PowerSO20
MOTOR DRIVER, DC, STEPPER, 4A, SOIC-20; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:4A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.8V; Supply Voltage Max:46V; MSL:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 8805308P | 1688919 | 18AC7426 |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Driver, Dc, Stepper, 4A, Soic-20; Motor Type Stmicroelectronics |
| Product | MCU | MCU | |
| Motor / System | DC Brushed; Brushed DC Motor | Brushed dc | DC Brushed; Stepper and DC Brush |
| Configuration | PCB Mount | PCB Mount; Other; Surface mount |