STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L298P

Description
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-1396-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-1396-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-1396-5-ND
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20

Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L298P - 087796-L298P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L298P
087796-L298P
PMIC - PMIC - Full, Half - Bridge Drivers - L298P 087796-L298P
Manufacturer: STMicroelectronics Win Source Part Number: 087796-L298P Packaging: Reel - TR Applications: DC Motors, Relays, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Current Limiting, Over Temperature Voltage - Load: 4.8 V to 46 V Load Type: Inductive Current - Peak Output: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: 4.5 V to 7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 087796-L298P
Packaging: Reel - TR
Applications: DC Motors, Relays, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Current Limiting, Over Temperature
Voltage - Load: 4.8 V to 46 V
Load Type: Inductive
Current - Peak Output: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: 4.5 V to 7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - L298P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L298P
Full Half-Bridge Drivers L298P
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20

Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar PowerSO-20

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L298P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L298P
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L298P
IC HALF BRIDGE DRIVER POWERSO-20

IC HALF BRIDGE DRIVER POWERSO-20

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-1396-5-ND 087796-L298P L298P L298P
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L298P Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 7 volts 4.5 to 7 volts 4.5 to 7 volts 7 to 4.5 volts
Operating Temperature -25 to 130 C (-13 to 266 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -25 to 130 C (-13 to 266 F)
Package Type SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" PowerSO-20 SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad SOIC
Packing Method Tube Tape Reel; Reel - TR; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDB8259F - 2EDB8259F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
 - 74AHC573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details