Manufacturer: STMicroelectronics
Win Source Part Number: 018241-L298N
Packaging: Tube/Rail
Applications: DC Motors, Relays, Solenoids, Stepper Motors
Mounting: Through Hole
Technology: Bipolar
Fault Protection: Current Limiting, Over Temperature
Voltage - Load: 4.8 V to 46 V
Load Type: Inductive
Current - Peak Output: 2A
Family Name: L298
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 15-Multiwatt
Supply Voltage - Operating: 4.5 V to 7 V
Alternative Parts (Cross-Reference): LMD18245THALF; LMD18245TAULF; LMD18245T;
Introduction Date: February 05, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt
Half Bridge 4.5V~7V MultiwAtt-15 Gate Drive ICs ROHS
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors Bipolar 15-Multiwatt
IC HALF BRIDGE DRVR 15MULTIWATT
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 018241-L298N | 497-1395-5-ND | L298N | L298N | L298N |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L298N | Full, Half-Bridge (H Bridge) Drivers | Power Supply Chip >> Gate Drive ICs | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 7 volts | 4.5 to 7 volts | 4.5 to 7 volts | 4.5 to 7 volts | 7 to 4.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -25 to 130 C (-13 to 266 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -25 to 130 C (-13 to 266 F) |
| Package Type | 15-Multiwatt | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | ||
| Packing Method | Tube; Tube/Rail; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |